Bonomi North America, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57
Product Name Notes
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
0.5" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
0.5" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.5" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator
0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
0.75" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
0.75" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.75" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
1" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
1-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
1.25" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
1.25" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1.25" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
1.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
1.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
120VAC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
2" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
2" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
2" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
2" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
2" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
2-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
2.50" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
2.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
2.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
3" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
3" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
3" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
3" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
3" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
3" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
3" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
3/4" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
4" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
4" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
4" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
4" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
4" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
4" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
5" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
5" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
6" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
6" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
6" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
6" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
6" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
8" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
8" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
High Capacity Spring Loaded Stainless Steel Check Valve 250 WOG, FNPT Threaded w/ FKM Seat
High Capacity Spring Loaded Stainless Steel Check Valve 800 WOG, FNPT Threaded w/ P.T.F.E. Seat
Solenoid Valve Manifold 24V DC Din Connection
Stand-alone Non-NAMUR Solenoid Valve 120VAC Conduit Connection
Stand-alone Non-NAMUR Solenoid Valve 120VAC Din Connection
Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
Stand-alone Non-NAMUR Solenoid Valve 12VDC Din Connection
Stand-alone Non-NAMUR Solenoid Valve 220VAC Conduit Connection
Stand-alone Non-NAMUR Solenoid Valve 220VAC Din Connection
Stand-alone Non-NAMUR Solenoid Valve 24V AC/DC Conduit Connection
Stand-alone Non-NAMUR Solenoid Valve 24V AC/DC Din Connection

<< Prev Next >>