Bonomi North America, Inc. Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 0.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 0.375" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 0.375" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 0.375" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 0.5" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 0.5" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 0.5" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 0.75" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 0.75" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 0.75" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 1.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 1.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 1.25" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 1.50" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 1.50" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 1.50" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch | |
| 2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch | |
| 2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Non-Contact Explosion Proof Limit Switch | |
| 3 pc. Stainless Steel Standard Port Instrumentation Ball Valve w/ Compression Ends, Locking Handle and ISO 5211 Direct Mounting Pad | |
| 3-Way Reduced Port L-ported Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| 3-Way Reduced Port L-ported Brass Ball Valve FNPT Threaded w/ Spring Return Handle | |
| 3-Way Reduced Port L-ported Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| 3-Way Reduced Port T-ported Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| 3-Way Reduced Port T-ported Brass Ball Valve FNPT Threaded w/ Spring Return Handle | |
| 3-Way Reduced Port T-ported Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| Carbon Steel FNPT Threaded Ball Valve 3000 psi - Full Port | |
| Carbon Steel FNPT Threaded Ball Valve 3000 psi - Standard Port | |
| Deadman Spring Return Lever Full Port Stainless Steel Ball Valve, FNPT Threaded | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ BW ends | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ NPT ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ NPT ends | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ SW ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ SW ends | |
| Full Port Brass Ball Valve FNPT Threaded w/ ISO 5211 pad for Actuators | |
| Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle, w/ SS Trim | |
| Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ Spring Return Handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators | |
| Full Port Brass Ball Valve FNPT Threaded w/ T-handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ Tee Handle | |
| Full Port Brass Ball Valve MNPT x FNPT Threaded w/ Lever Handle | |
| Full Port Brass Ball Valve w/ Solder Ends & Lever Handle | |
| Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Locking Device | |
| Full Port Chrome Plated Brass Ball Valve FNPT Threaded w/ Latch Lock Handle | |
| Full Port Chrome Plated Brass Ball Valve FNPT Threaded w/ Lever Handle | |
| Full Port Chrome Plated Brass Ball Valve MNPT x FNPT w/ Lever Handle | |
| Full Port Chrome Plated Brass Ball Valve MNPT x FNPT w/ Locking Lever Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ ISO 5211 pad for Actuators | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Latch Lock Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle, w/ SS Trim | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Stainless Steel Ball/Stem and ISO 5211 pad for Actuators | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ T-handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Tee Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Thermal Plastic Tee Handle | |
| Full Port Lead Free Brass Ball Valve w/ EURO-PRESS Connections | |
| Full Port Lead Free Brass Ball Valve w/ EURO-PRESS Ends and Lever Handle | |
| Full Port Lead Free Brass Ball Valve w/ EURO-PRESS Ends and Thermal Plastic Tee Handle | |
| Full Port Lead Free Brass Ball Valve w/ Solder Ends and Lever Handle | |
| Full Port Lead Free Brass Ball Valve w/ Solder Ends and Tee Handle | |
| Full port safety exhaust stainless steel ball valve, FNPT threaded | |
| Locking Device for Brass Ball Valves | |
| Locking Device for LF Brass Ball Valves | |
| Mini Brass Ball Valve Reduced Port, FNPT Threaded | |
| Mini Brass Ball Valve Reduced Port, MNPT x FNPT Threaded | |
| Mini Stainless Steel Reduced Port, FNPT Threaded Ball Valve | |
| Mini Stainless Steel Reduced Port, FNPT x MNPT Threaded Ball Valve | |
| Oval Handle for Brass Ball Valves | |
| Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle | |
| Stainless Steel FNPT Threaded Ball Valve 3000 psi - Full Port | |
| Stainless Steel FNPT Threaded Ball Valve 3000 psi - Standard Port | |
| Stem Extension for Brass Ball Valves |
| Next >> |