Bonomi North America, Inc. Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| 3 pc. Stainless Steel FNPT 30-60° V-ball valve | |
| 3 pc. Stainless Steel FNPT 60° V-ball valve | |
| 3 pc. Stainless Steel FNPT 90° V-ball valve | |
| 3 pc. Stainless Steel SW 30-60° V-ball valve | |
| 3 pc. Stainless Steel SW 60° V-ball valve | |
| 3 pc. Stainless Steel SW 90° V-ball valve | |
| 30-60, 60, 90° V-Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded w/ ISO 5211 Direct Mounting Pad | |
| Carbon Steel Flanged ANSI 150 Wafer Ball Valve for Steam | |
| Full Port 3 pc. Carbon Steel Ball Valve Butt Weld, w/ ISO 5211 pad and Double "D" Stem for Steam | |
| Full Port 3 pc. Carbon Steel Ball Valve FNPT Threaded w/ ISO 5211 pad and Double "D" Stem for Steam | |
| Full Port 3 pc. Carbon Steel Ball Valve Socket Weld, w/ ISO 5211 pad and Double "D" Stem for Steam | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ BW ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ BW ends | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ NPT ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ NPT ends | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ SW ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ SW ends | |
| Full Port 3 pc. Stainless Steel Ball Valve Butt Weld, w/ ISO 5211 pad and Double "D" Stem for Steam | |
| Full Port 3 pc. Stainless Steel Ball Valve FNPT Threaded w/ ISO 5211 pad and Double "D" Stem for Steam | |
| Full Port 3 pc. Stainless Steel Ball Valve Socket Weld, w/ ISO 5211 pad and Double "D" Stem for Steam | |
| Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ BW ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ BW ends | |
| Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ NPT ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ NPT ends | |
| Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ SW ends and ISO 5211 Mounting Pad | |
| Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ SW ends | |
| Full Port Carbon Steel Ball Valve 1000 psi FNPT Threaded, ISO 5211 pad and Double "D" Stem | |
| Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Locking Device | |
| Full Port High Performance 3 pc. Carbon Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and BW ends | |
| Full Port High Performance 3 pc. Carbon Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends | |
| Full Port High Performance 3 pc. Carbon Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and SW ends | |
| Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and BW ends | |
| Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends | |
| Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and SW ends | |
| Full Port High Performance 3 pc. Stainless Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and BW ends | |
| Full Port High Performance 3 pc. Stainless Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends | |
| Full Port High Performance 3 pc. Stainless Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and SW ends | |
| Full Port High Performance 3 pc. Stainless Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and BW ends | |
| Full Port High Performance 3 pc. Stainless Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends | |
| Full Port High Performance 3 pc. Stainless Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and SW ends | |
| Full Port High Performance to 3600 psi 3-piece BW Stainless Steel Ball Valve with ISO 5211 direct mounting pad with Square Stem | |
| Full Port High Performance to 3600 psi 3-piece NPT Stainless Steel Ball Valve with ISO 5211 direct mounting pad with Square Stem | |
| Full Port High Performance to 3600 psi 3-piece SW Stainless Steel Ball Valve with ISO 5211 direct mounting pad with Square Stem | |
| Full Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded w/ ISO 5211 Direct Mounting Pad | |
| Full Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded | |
| Full Port Stainless Steel Ball Valve 350-2000 psi FNPT Threaded w/ ISO 5211 pad and Double "D" Stem | |
| Full Port Stainless Steel Ball Valve, FNPT Threaded, w/ Locking Device | |
| Seal Welded Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Locking Device | |
| Seal Welded Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Oval Handle | |
| Stainless Steel Flanged ANSI 150 "True" Wafer Ball Valve for Steam | |
| Stainless Steel Flanged ANSI 150 Full Port, Split-Body Ball Valve, Fire Safe, Antistatic Device w/ ISO 5211 Pad and Double "D" Stem for Steam |
| Next >> |