Bonomi North America, Inc. 4" Direct Mount PVC Butterfly Valve SRPVCBFVE-4

Description
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
Request a Quote Datasheet
Description
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" Direct Mount PVC Butterfly Valve
SRPVCBFVE-4
4" Direct Mount PVC Butterfly Valve SRPVCBFVE-4
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator

4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number SRPVCBFVE-4
Product Name 4" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
8
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2.50
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 1715-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details