Bonomi North America, Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Double Door Wafer-style Check Valve w/ Viton Seat | |
| High Capacity Spring Loaded Stainless Steel Check Valve 250 WOG, FNPT Threaded w/ FKM Seat | |
| High Capacity Spring Loaded Stainless Steel Check Valve 800 WOG, FNPT Threaded w/ P.T.F.E. Seat | |
| High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ NBR Seat | |
| High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ Viton Seat | |
| High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat | |
| High Flow Rate Spring Loaded Lead Free Brass Check Valve FNPT Threaded w/ NBR Seat | |
| High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ EURO-PRESS Connections | |
| High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ Solder Ends | |
| High Flow Rate Spring Loaded Lead Free Brass Foot Valve FNPT Threaded w/ NBR Seat | |
| NSF certifed Double Door Wafer-style Check Valve w/ EPDM seat | |
| Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valves |