Bonomi North America, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57
Product Name Notes
120VAC Explosion-Proof SS 4-Way NAMUR Solenoid Valve
120VAC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
12VDC Explosion-Proof SS 4-Way NAMUR Solenoid Valve
12VDC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
220VAC Explosion-Proof SS 4-Way NAMUR Solenoid Valve
220VAC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
220VAC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
24V AC/DC Explosion-Proof SS 4-Way NAMUR Solenoid Valve
24V AC/DC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
24V AC/DC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
24VAC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
24VAC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection

<< Prev