Bonomi North America, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 3 pc. Stainless Steel Standard Port Instrumentation Ball Valve w/ Compression Ends, Locking Handle and ISO 5211 Direct Mounting Pad | |
| 3-Way Reduced Port L-ported Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| 3-Way Reduced Port L-ported Brass Ball Valve FNPT Threaded w/ Spring Return Handle | |
| 3-Way Reduced Port L-ported Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| 3-Way Reduced Port T-ported Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| 3-Way Reduced Port T-ported Brass Ball Valve FNPT Threaded w/ Spring Return Handle | |
| 3-Way Reduced Port T-ported Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle and ISO 5211 pad for Actuators | |
| Carbon Steel FNPT Threaded Ball Valve 3000 psi - Full Port | |
| Carbon Steel FNPT Threaded Ball Valve 3000 psi - Standard Port | |
| Deadman Spring Return Lever Full Port Stainless Steel Ball Valve, FNPT Threaded | |
| Full Port Brass Ball Valve FNPT Threaded w/ ISO 5211 pad for Actuators | |
| Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle, w/ SS Trim | |
| Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ Spring Return Handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ SS Trim w/ ISO 5211 pad for Actuators | |
| Full Port Brass Ball Valve FNPT Threaded w/ T-handle | |
| Full Port Brass Ball Valve FNPT Threaded w/ Tee Handle | |
| Full Port Brass Ball Valve MNPT x FNPT Threaded w/ Lever Handle | |
| Full Port Brass Ball Valve w/ Solder Ends & Lever Handle | |
| Full Port Chrome Plated Brass Ball Valve FNPT Threaded w/ Latch Lock Handle | |
| Full Port Chrome Plated Brass Ball Valve FNPT Threaded w/ Lever Handle | |
| Full Port Chrome Plated Brass Ball Valve MNPT x FNPT w/ Lever Handle | |
| Full Port Chrome Plated Brass Ball Valve MNPT x FNPT w/ Locking Lever Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ ISO 5211 pad for Actuators | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Latch Lock Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle, w/ SS Trim | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Stainless Steel Ball/Stem and ISO 5211 pad for Actuators | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ T-handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Tee Handle | |
| Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Thermal Plastic Tee Handle | |
| Full Port Lead Free Brass Ball Valve w/ EURO-PRESS Connections | |
| Full Port Lead Free Brass Ball Valve w/ EURO-PRESS Ends and Lever Handle | |
| Full Port Lead Free Brass Ball Valve w/ EURO-PRESS Ends and Thermal Plastic Tee Handle | |
| Full Port Lead Free Brass Ball Valve w/ Solder Ends and Lever Handle | |
| Full Port Lead Free Brass Ball Valve w/ Solder Ends and Tee Handle | |
| Full port safety exhaust stainless steel ball valve, FNPT threaded | |
| High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ NBR Seat | |
| High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ Viton Seat | |
| High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat | |
| High Flow Rate Spring Loaded Lead Free Brass Check Valve FNPT Threaded w/ NBR Seat | |
| High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ EURO-PRESS Connections | |
| High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ Solder Ends | |
| High Flow Rate Spring Loaded Lead Free Brass Foot Valve FNPT Threaded w/ NBR Seat | |
| Lever Operated Lug-style Butterfly Valve w/ Buna-N Seat and SS Disc | |
| Lever Operated Lug-style Butterfly Valve w/ Viton Seat and SS Disc | |
| Lever Operated Wafer-style Butterfly Valve w/ Buna-N Seat and SS Disc | |
| Lever Operated Wafer-style Butterfly Valve w/ Viton Seat and SS Disc | |
| Mini Brass Ball Valve Reduced Port, FNPT Threaded | |
| Mini Brass Ball Valve Reduced Port, MNPT x FNPT Threaded | |
| Mini Stainless Steel Reduced Port, FNPT Threaded Ball Valve | |
| Mini Stainless Steel Reduced Port, FNPT x MNPT Threaded Ball Valve | |
| Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle | |
| Stainless Steel FNPT Threaded Ball Valve 3000 psi - Full Port | |
| Stainless Steel FNPT Threaded Ball Valve 3000 psi - Standard Port | |
| Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valves |
| Next >> |