Bonomi North America, Inc. 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve PP760021V9DA-2

Description
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve
PP760021V9DA-2
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve PP760021V9DA-2
2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator

2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number PP760021V9DA-2
Product Name 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 250N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Lead Free Brass Ball Valve - 1715LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details