Bonomi North America, Inc. 3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve SRBFVSTCE-3

Description
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
Request a Quote Datasheet
Description
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, United States
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve
SRBFVSTCE-3
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve SRBFVSTCE-3
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator

3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number SRBFVSTCE-3
Product Name 3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve
Valve Type Butterfly; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Stainless Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve - 9101-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Valve Size 6.00 inch (152.40 mm)
View Details
8
Specs
Valve Type Butterfly; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 171L-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details