Bonomi North America, Inc. 12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve SR9301-12

Description
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve
SR9301-12
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve SR9301-12
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator

12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number SR9301-12
Product Name 12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 12.00 inch (304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 162N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 172N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355NSRL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Lug-style Butterfly Valve - 531S-4 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 4.00 inch (101.60 mm)
View Details