Bonomi North America, Inc. 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve PP760195V36DA-3

Description
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve
PP760195V36DA-3
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve PP760195V36DA-3
3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator

3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number PP760195V36DA-3
Product Name 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 171LLF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details