Bonomi North America, Inc. 3" 2-Way, Rubber Lined Lug-style Butterfly Valve SR541S-3

Description
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" 2-Way, Rubber Lined Lug-style Butterfly Valve
SR541S-3
3" 2-Way, Rubber Lined Lug-style Butterfly Valve SR541S-3
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator

3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number SR541S-3
Product Name 3" 2-Way, Rubber Lined Lug-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.50 inch (63.50 mm)
View Details