3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PP771V3DA-3 |
| Product Name | 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve |
| Valve Type | Ball; Sanitary |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |