Almo Manifold & Tool Co. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - Removable NPT orifice plug options - SAE O-ring port for gauging -... | |
| - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive... | |
| - Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero... | |
| - Removable NPT orifice - SAE O-ring port for access to NPT orifice, gauging, or remote piloting | |
| - Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T -... | |
| - Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. | |
| - Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. - Built-in limit switch provides... | |
| Relief accessory for relief covers, adjustable relief setting |