- Adjustable relief setting from 150 psi to 6000 psi
- Standard screw adjustment for relief setting.
- SAE O-ring port for gauging
- Pressure at Y is directly additive to relief setting
| Almo Manifold & Tool Co. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | AMT-9-125-LR |
| Product Name | High Flow Load Relief Valve |
| Valve Type | Angle; Solenoid; Relief |
| Primary Material | Stainless Steel; Steel |
| Media | Hydraulic |
| Valve Size | 1.25 inch (31.75 mm) |