Almo Manifold & Tool Co. Slip-In Logic Cartridge Valve AMT-LCV-25

Description
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option
Description
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
Slip-In Logic Cartridge Valve
AMT-LCV-25
Slip-In Logic Cartridge Valve AMT-LCV-25
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option

- Compatible with standard DIN 24342 cavities
- Sizes 25mm up to 80mm
- Two different area ratios available
- Dampening nose option
- Three spring pressures available
- Zero Leak seal between A & B
- Close fit tolerance between poppet & sleeve
- Excellent pressure drop characteristics
- Nose plug orifice option

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-LCV-25
Product Name Slip-In Logic Cartridge Valve
Valve Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121532005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details