Almo Manifold & Tool Co. Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Product Name Notes
• Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally isolating the X or Y pilot ports. • Each manifold will be supplied with...
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below,...
High Flow Directional Control Circuit functions as a 4-Way, 4-Position Valve with Extend, Retract, Regeneration, & Float Positions Utilizes Standard Slip-In Din Cavities High Flow Pump Control Circuit provides Unloading...
Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool...