Almo Manifold & Tool Co. High Flow Dump Valve AMT-9-125-DV

Description
- Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T - Ships standard with an orifice installed in the P port.
Description
- Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T - Ships standard with an orifice installed in the P port.

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
High Flow Dump Valve
AMT-9-125-DV
High Flow Dump Valve AMT-9-125-DV
- Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T - Ships standard with an orifice installed in the P port.

- Standard D03 interface on the 1 ¼" thru 2.0?
- Standard D05 interface on the 2.50? thru 4.0?
- SAE O-ring ports for access to P & T
- Ships standard with an orifice
installed in the P port.

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-9-125-DV
Product Name High Flow Dump Valve
Valve Type Control Valve; Pilot; Angle; Dump Valve
Primary Material Stainless Steel; Steel
Media Hydraulic
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121461030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
3 Way Normally Closed Air Valve - E*-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details