Almo Manifold & Tool Co. Safety Active Poppet Valve AMT-SAP-25

Description
- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. - Built-in limit switch provides position feedback of Main Cartridge, AC or DC
Description
- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. - Built-in limit switch provides position feedback of Main Cartridge, AC or DC

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
Safety Active Poppet Valve
AMT-SAP-25
Safety Active Poppet Valve AMT-SAP-25
- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. - Built-in limit switch provides position feedback of Main Cartridge, AC or DC

- Standard ISO 7368 and DIN 24342 cavity and porting.
- Control Areas provide fast response time.
- Can close poppet under high load pressure.
- Built-in limit switch provides position feedback of Main Cartridge, AC or DC

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-SAP-25
Product Name Safety Active Poppet Valve
Valve Type Pilot; Cartridge; Poppet
Primary Material Stainless Steel; Steel
Media Hydraulic
Valve Size 0.98 inch (25.00 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details