- Standard ISO 7368 and DIN 24342 cavity and porting.
- Control Areas provide fast response time.
- Can close poppet under high load pressure.
- Built-in limit switch provides position feedback of Main Cartridge, AC or DC
| Almo Manifold & Tool Co. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | AMT-SAP-50 |
| Product Name | Safety Active Poppet Valve |
| Valve Type | Pilot; Cartridge; Poppet |
| Primary Material | Stainless Steel; Steel |
| Media | Hydraulic |
| Valve Size | 1.97 inch (50.00 mm) |
| Maximum Pressure | 5000.00 psi (3519 m H2O) |