Almo Manifold & Tool Co. Slip-In Logic Cartridge Valve AMT-LCV-50

Description
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option
Description
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
Slip-In Logic Cartridge Valve
AMT-LCV-50
Slip-In Logic Cartridge Valve AMT-LCV-50
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option

- Compatible with standard DIN 24342 cavities
- Sizes 25mm up to 80mm
- Two different area ratios available
- Dampening nose option
- Three spring pressures available
- Zero Leak seal between A & B
- Close fit tolerance between poppet & sleeve
- Excellent pressure drop characteristics
- Nose plug orifice option

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-LCV-50
Product Name Slip-In Logic Cartridge Valve
Valve Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006908-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-075-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details