Almo Manifold & Tool Co. Slip-In Logic Cartridge Valve AMT-LCV-40

Description
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option
Description
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
Slip-In Logic Cartridge Valve
AMT-LCV-40
Slip-In Logic Cartridge Valve AMT-LCV-40
- Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose plug orifice option

- Compatible with standard DIN 24342 cavities
- Sizes 25mm up to 80mm
- Two different area ratios available
- Dampening nose option
- Three spring pressures available
- Zero Leak seal between A & B
- Close fit tolerance between poppet & sleeve
- Excellent pressure drop characteristics
- Nose plug orifice option

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-LCV-40
Product Name Slip-In Logic Cartridge Valve
Valve Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Filter Regulators - 1259949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details