Almo Manifold & Tool Co. High Flow Dump Valve AMT-9-150-DV

Description
- Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T - Ships standard with an orifice installed in the P port.
Description
- Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T - Ships standard with an orifice installed in the P port.

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
High Flow Dump Valve
AMT-9-150-DV
High Flow Dump Valve AMT-9-150-DV
- Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T - Ships standard with an orifice installed in the P port.

- Standard D03 interface on the 1 ¼" thru 2.0?
- Standard D05 interface on the 2.50? thru 4.0?
- SAE O-ring ports for access to P & T
- Ships standard with an orifice
installed in the P port.

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-9-150-DV
Product Name High Flow Dump Valve
Valve Type Control Valve; Pilot; Angle; Dump Valve
Primary Material Stainless Steel; Steel
Media Hydraulic
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1221040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Compact Air Valve - ESO-2*-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details