- Standard D03 interface on the 1 ¼" thru 2.0?
- Standard D05 interface on the 2.50? thru 4.0?
- SAE O-ring ports for access to P & T
- Ships standard with an orifice
installed in the P port.
| Almo Manifold & Tool Co. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | AMT-9-400-DV |
| Product Name | High Flow Dump Valve |
| Valve Type | Control Valve; Pilot; Angle; Dump Valve |
| Primary Material | Stainless Steel; Steel |
| Media | Hydraulic |
| Valve Size | 4.00 inch (101.60 mm) |