Almo Manifold & Tool Co. Active Poppet Valve AMT-ACT-50

Description
- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure.
Description
- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure.

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
Active Poppet Valve
AMT-ACT-50
Active Poppet Valve AMT-ACT-50
- Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure.

- Standard ISO 7368 and DIN 24342 cavity and porting.
- Control Areas provide fast response time.
- Can close poppet under high load pressure.

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Industrial Valves
Product Number AMT-ACT-50
Product Name Active Poppet Valve
Valve Type Pilot; Cartridge; Poppet
Primary Material Stainless Steel; Steel
Media Hydraulic
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details