Almo Manifold & Tool Co. Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - Removable NPT orifice plug options - SAE O-ring port for gauging -... | |
| - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive... | |
| - Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero... | |
| - Removable NPT orifice - SAE O-ring port for access to NPT orifice, gauging, or remote piloting | |
| - Standard D03 interface on the 1 ¼" thru 2.0? - Standard D05 interface on the 2.50? thru 4.0? - SAE O-ring ports for access to P & T -... | |
| - Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. | |
| - Standard ISO 7368 and DIN 24342 cavity and porting. - Control Areas provide fast response time. - Can close poppet under high load pressure. - Built-in limit switch provides... | |
| Relief accessory for relief covers, adjustable relief setting |