Powell Electronics, Inc. Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| 3M Exhalation Valve Cover FF-400-09, 5 | |
| 48U VERT FINGER MGR WITH COVER | |
| DESIGNATION STRIP COVER, RoHS | |
| DOME COVER 80 mm DIA, 130 mm high, FLS S | |
| DOME COVER 80 mm DIA, 35 mm high, FLS Se | |
| DOME COVER 80 mm DIA, 50 mm high, FLS Se | |
| DOME COVER 80 mm DIA, 60 mm high, FLS Se | |
| Dust Cover | |
| Flat FemDust Cover w/o Chain A size | |
| Flat FemDust Cover w/o Chain B size | |
| M28840 - PROTECTIVE COVERS | |
| PROTECTIVE COVERS - ATTACHMENTS (RINGS, | |
| PROTECTIVE COVERS - PROTECTIVE COVERS | |
| RJ45, Green Dust Cover |
| << Prev | Next >> |