Caplugs General-Purpose Plugs for British Standard Pipe Fittings TB-0500

Description
The TB Series plugs are designed to protect British Standard Pipe fittings from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Fits BSP Threads Great for low pressure plug requirements Easy to use Material: Linear low-density polyethylene Standard Color: Yellow
Request a Quote
Description
The TB Series plugs are designed to protect British Standard Pipe fittings from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Fits BSP Threads Great for low pressure plug requirements Easy to use Material: Linear low-density polyethylene Standard Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Plugs for British Standard Pipe Fittings - TB-0500 - Caplugs
Buffalo, NY, USA
General-Purpose Plugs for British Standard Pipe Fittings
TB-0500
General-Purpose Plugs for British Standard Pipe Fittings TB-0500
The TB Series plugs are designed to protect British Standard Pipe fittings from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Fits BSP Threads Great for low pressure plug requirements Easy to use Material: Linear low-density polyethylene Standard Color: Yellow

The TB Series plugs are designed to protect British Standard Pipe fittings from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements.

  • Fits BSP Threads
  • Great for low pressure plug requirements
  • Easy to use

Material: Linear low-density polyethylene
Standard Color: Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number TB-0500
Product Name General-Purpose Plugs for British Standard Pipe Fittings
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products