Caplugs Square Head Threaded Plugs with Flange TPN-9-F

Description
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F Series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250ºF. Fits NPT threads Easy to use Square head design (TPN-1F has a hexagonal head design) Material: High-density polyethylene Standard Color: Black
Request a Quote
Description
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F Series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250ºF. Fits NPT threads Easy to use Square head design (TPN-1F has a hexagonal head design) Material: High-density polyethylene Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Head Threaded Plugs with Flange - TPN-9-F - Caplugs
Buffalo, NY, USA
Square Head Threaded Plugs with Flange
TPN-9-F
Square Head Threaded Plugs with Flange TPN-9-F
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F Series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250ºF. Fits NPT threads Easy to use Square head design (TPN-1F has a hexagonal head design) Material: High-density polyethylene Standard Color: Black

The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F Series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250ºF.

  • Fits NPT threads
  • Easy to use
  • Square head design (TPN-1F has a hexagonal head design)

Material: High-density polyethylene
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number TPN-9-F
Product Name Square Head Threaded Plugs with Flange
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Center Cross Pull-Tab Plug - CXT-44F - Caplugs
Specs
Material Polyethylene (PE)
View Details
Center Pull-Tab Tapered Plugs - CPT-14S - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Threaded Aluminum Plugs for Flat-Faced O-Ring Hydraulic Fittings - AFO-180 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1 11/16-12
View Details