Caplugs Ultrabake™ Pull Plugs SPP43

Description
Our Ultrabake Silicone Pull Plugs (SPP-SH Series) are designed for both threaded or non-threaded thru-holes of varying sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up to 600°F (315°C) Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote
Description
Our Ultrabake Silicone Pull Plugs (SPP-SH Series) are designed for both threaded or non-threaded thru-holes of varying sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up to 600°F (315°C) Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrabake™ Pull Plugs - SPP43 - Caplugs
Buffalo, NY, USA
Ultrabake™ Pull Plugs
SPP43
Ultrabake™ Pull Plugs SPP43
Our Ultrabake Silicone Pull Plugs (SPP-SH Series) are designed for both threaded or non-threaded thru-holes of varying sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up to 600°F (315°C) Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Our Ultrabake Silicone Pull Plugs (SPP-SH Series) are designed for both threaded or non-threaded thru-holes of varying sizes. Recommended for powder coating, e-coating, plating & anodizing.

  • For High-temperature processes up to 600°F (315°C)
  • Reusable

Material: Silicone
Standard Color: Various (Color-coded for sizing)
Optional Color: Clear; White

All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number SPP43
Product Name Ultrabake™ Pull Plugs
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Plugs for Threaded Connectors - CEP-32 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 2" NPT
View Details
Core Plugs - CP-7510-1 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Threaded (UN and UNS) Plugs - DPN-16 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1" NPT; 1 1/4" NPT
View Details
Plugs for Round Tubing - CCF-1 1/2-8-12 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details