SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors.
Material: Static Dissipative Polyethylene
Standard Color: Pin
Optional Color: Available in other material & color options
| Caplugs | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | SEP-22 |
| Product Name | Static Dissipative Plugs for Threaded Connectors |
| Features | Threaded |