Interface, Inc. - AZ Vehicle Compatible Signal Conditioner Mode DCA

Description
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power User Selectable analog output + 10V, +5V or 4-2 0mA Small size NEMA 4X enclosure DE to 100Hz Ideal for battery powered applications More Information 10-28V supply and user selectable +/-10V, +/-5V or 4-20mA output in a small NEMA 4X sealed ABS enclosure. Features 100Hz bandwidth.
Description
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power User Selectable analog output + 10V, +5V or 4-2 0mA Small size NEMA 4X enclosure DE to 100Hz Ideal for battery powered applications More Information 10-28V supply and user selectable +/-10V, +/-5V or 4-20mA output in a small NEMA 4X sealed ABS enclosure. Features 100Hz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Vehicle Compatible Signal Conditioner - Mode DCA - Interface, Inc. - AZ
Scottsdale, AZ, USA
Vehicle Compatible Signal Conditioner
Mode DCA
Vehicle Compatible Signal Conditioner Mode DCA
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power User Selectable analog output + 10V, +5V or 4-2 0mA Small size NEMA 4X enclosure DE to 100Hz Ideal for battery powered applications More Information 10-28V supply and user selectable +/-10V, +/-5V or 4-20mA output in a small NEMA 4X sealed ABS enclosure. Features 100Hz bandwidth.

Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class:

  • 10-28 VDC Power
  • User Selectable analog output + 10V, +5V or 4-2 0mA
  • Small size
  • NEMA 4X enclosure
  • DE to 100Hz
  • Ideal for battery powered applications

More Information

10-28V supply and user selectable +/-10V, +/-5V or 4-20mA output in a small NEMA 4X sealed ABS enclosure. Features 100Hz bandwidth.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Signal Conditioners
Product Number Mode DCA
Product Name Vehicle Compatible Signal Conditioner
Signal Conditioning Bridge Conditioner
Form Factor Stand-alone
Excitation Voltage; Current
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details