Interface, Inc. - AZ AC/DC Powered Signal Conditioner Model SGA

Description
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA 110 VAC, 220 VAC OR 18-24 VDC power Switch selectable filtering 1 Hz to 5 kHz Single channel powers up to 4 transducers Selectable full scale input range 0.06 to 30 mV/V Switch selectable offset ±70% FS Sealed ABS enclosure More Information Versatile signal conditioner featuring user selectable outputs of +/-10V, +/-5V, 0-10V, 0-5V, 0-20mA and 4-20ma. DC or AC powered with switch selectable filters from 1 to 5kHz and a sealed ABS enclosure. Supports shunt calibration and a wide range of gain settings.
Description
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA 110 VAC, 220 VAC OR 18-24 VDC power Switch selectable filtering 1 Hz to 5 kHz Single channel powers up to 4 transducers Selectable full scale input range 0.06 to 30 mV/V Switch selectable offset ±70% FS Sealed ABS enclosure More Information Versatile signal conditioner featuring user selectable outputs of +/-10V, +/-5V, 0-10V, 0-5V, 0-20mA and 4-20ma. DC or AC powered with switch selectable filters from 1 to 5kHz and a sealed ABS enclosure. Supports shunt calibration and a wide range of gain settings.

Suppliers

Company
Product
Description
Supplier Links
AC/DC Powered Signal Conditioner - Model SGA - Interface, Inc. - AZ
Scottsdale, AZ, USA
AC/DC Powered Signal Conditioner
Model SGA
AC/DC Powered Signal Conditioner Model SGA
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA 110 VAC, 220 VAC OR 18-24 VDC power Switch selectable filtering 1 Hz to 5 kHz Single channel powers up to 4 transducers Selectable full scale input range 0.06 to 30 mV/V Switch selectable offset ±70% FS Sealed ABS enclosure More Information Versatile signal conditioner featuring user selectable outputs of +/-10V, +/-5V, 0-10V, 0-5V, 0-20mA and 4-20ma. DC or AC powered with switch selectable filters from 1 to 5kHz and a sealed ABS enclosure. Supports shunt calibration and a wide range of gain settings.

Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class:

  • User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA
  • 110 VAC, 220 VAC OR 18-24 VDC power
  • Switch selectable filtering 1 Hz to 5 kHz
  • Single channel powers up to 4 transducers
  • Selectable full scale input range 0.06 to 30 mV/V
  • Switch selectable offset ±70% FS
  • Sealed ABS enclosure

More Information

Versatile signal conditioner featuring user selectable outputs of +/-10V, +/-5V, 0-10V, 0-5V, 0-20mA and 4-20ma. DC or AC powered with switch selectable filters from 1 to 5kHz and a sealed ABS enclosure. Supports shunt calibration and a wide range of gain settings.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Signal Conditioners
Product Number Model SGA
Product Name AC/DC Powered Signal Conditioner
Signal Conditioning Filter; Bridge Conditioner
Form Factor Stand-alone
Excitation Voltage; Current
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

QuantumX 4‑channel Dynamic Universal Amplifier - 1-MX410B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details