Interface, Inc. - AZ In-Line Signal Conditioner Model 500-4

Description
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.
Description
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
In-Line Signal Conditioner - Model 500-4 - Interface, Inc. - AZ
Scottsdale, AZ, USA
In-Line Signal Conditioner
Model 500-4
In-Line Signal Conditioner Model 500-4
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Why the Interface series 500 In-Line Signal Conditioner is the best in class:

  • DC powered
  • ±5 VDC or 4-20 mA
  • Small size
  • Ultra-stable electronics

More Information

Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Signal Conditioners
Product Number Model 500-4
Product Name In-Line Signal Conditioner
Signal Conditioning Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
Form Factor Stand-alone
Excitation Voltage; Current
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Touch Screen Controllers - CYAT81658-64AS48 - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details