Interface, Inc. - AZ In-Line Signal Conditioner Model 500-3

Description
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.
Description
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
In-Line Signal Conditioner - Model 500-3 - Interface, Inc. - AZ
Scottsdale, AZ, USA
In-Line Signal Conditioner
Model 500-3
In-Line Signal Conditioner Model 500-3
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Why the Interface series 500 In-Line Signal Conditioner is the best in class:

  • DC powered
  • ±5 VDC or 4-20 mA
  • Small size
  • Ultra-stable electronics

More Information

Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Signal Conditioners
Product Number Model 500-3
Product Name In-Line Signal Conditioner
Signal Conditioning Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
Form Factor Stand-alone
Excitation Voltage; Current
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA40-05 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
PE converter - PE-1/8-2N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details