Interface, Inc. - AZ DIN Rail Mount Signal Conditioner Model DMA

Description
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA 10-28 VDC power Selectable full scale input range 5 to 50 mV/V DIN Rail Mountable More Information Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration.
Description
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA 10-28 VDC power Selectable full scale input range 5 to 50 mV/V DIN Rail Mountable More Information Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration.

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Mount Signal Conditioner - Model DMA - Interface, Inc. - AZ
Scottsdale, AZ, USA
DIN Rail Mount Signal Conditioner
Model DMA
DIN Rail Mount Signal Conditioner Model DMA
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA 10-28 VDC power Selectable full scale input range 5 to 50 mV/V DIN Rail Mountable More Information Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration.

Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class:

  • User selectable analog output 10 V, 5 V, 4-20 mA
  • 10-28 VDC power
  • Selectable full scale input range 5 to 50 mV/V
  • DIN Rail Mountable

More Information

Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Signal Conditioners
Product Number Model DMA
Product Name DIN Rail Mount Signal Conditioner
Signal Conditioning Filter; Bridge Conditioner
Form Factor DIN Rail
Excitation Voltage; Current
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G14 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
CF amplifier for transducers, 600 Hz - 1-ML30B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details