Interface, Inc. - AZ In-Line Signal Conditioner Model 500-2

Description
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.
Description
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
In-Line Signal Conditioner - Model 500-2 - Interface, Inc. - AZ
Scottsdale, AZ, USA
In-Line Signal Conditioner
Model 500-2
In-Line Signal Conditioner Model 500-2
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Why the Interface series 500 In-Line Signal Conditioner is the best in class:

  • DC powered
  • ±5 VDC or 4-20 mA
  • Small size
  • Ultra-stable electronics

More Information

Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Signal Conditioners
Product Number Model 500-2
Product Name In-Line Signal Conditioner
Signal Conditioning Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
Form Factor Stand-alone
Excitation Voltage; Current
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
SomatXR: Bridge Amplifier (16) - 1-MX1615B-R - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge quarter bridge
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details