Shimadzu Scientific Instruments, Inc. Electromechanical Precision Universal Testers AGS-X Series

Description
Shimadzu’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300 kN (66,000lbf), and the utmost in safety considerations, the AGS-X series delivers practical testing solutions. In addition, the selection of tensile grips, compression plates, three- and four-point bending jigs, environmental chambers, extensometers, and other testing accessories provided by Shimadzu allow configurations to be tailored to almost any application. AGS-X models: Up to 10 kN (up to 2,200 lbf) tabletop model 20 kN (4,400 lbf) tabletop model 50 kN (11,000 lbf) tabletop model 100 kN (22,000 lbf) floor model 300 kN (66,000 lbf) floor model Extended Frame Models As well as the different frame capacities offered, extended-column height models with 250 mm or 500 mm (9.8 in or 19.7 in) column extensions are available for tensile testing specimens with large elongations. Features Easily Control of Stress and Strain The AGS-X series is able to auto-tune control parameters in real-time based on measured test force and strain data. This feature is useful when testing: Iron and steel - In addition to conventional stress control, easily perform tensile testing with strain control according to ISO 6892-2009 and JIS Z2241-2010 Plastics and resin - Measure the modulus of elasticity in the ultra-small strain domain according to ISO 527, ISO 178, and JIS K7171 Ceramics - Avoid sample damage as the AGS-X provides exact control right from the start of testing Accurate Stress-Strain Curves with Class 0.5 Load Cells and High-Speed Data Sampling ±0.5% accuracy load cells with a wide, guaranteed range from 1/1 to 1/500 of the maximum capacity help improve testing efficiency because multiple tests can be performed without switching load cells and accessories. Furthermore, high-speed data sampling of up to 1 msec (1 kHz) ensures no missed strength changes. Comprehensive Safety Measures Safety functions include one-touch stroke limiters to stop testing when a certain stroke is achieved, optional safety covers to protect the operator from any specimen debris, and easily accessible emergency-stop switches. Test Control Options Built-In or External Operation Panel The up to 10 kN tabletop model features a built-in main operation panel that can be used to create tensile, compression, and cycle test methods. For the 20 kN to 300 kN AGS-X models, an external main operation panel is included which, in addition to setting up tests, can be used to open and close automatic grips, or an automatic extensometer. Trapezium X Testing Software A second, extensively used test control option is Shimadzu’s cutting-edge data collection and processing software, Trapezium X. Using the comprehensive Trapezium X virtually all materials development and quality control data analysis requirements are accommodated.
Description
Shimadzu’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300 kN (66,000lbf), and the utmost in safety considerations, the AGS-X series delivers practical testing solutions. In addition, the selection of tensile grips, compression plates, three- and four-point bending jigs, environmental chambers, extensometers, and other testing accessories provided by Shimadzu allow configurations to be tailored to almost any application. AGS-X models: Up to 10 kN (up to 2,200 lbf) tabletop model 20 kN (4,400 lbf) tabletop model 50 kN (11,000 lbf) tabletop model 100 kN (22,000 lbf) floor model 300 kN (66,000 lbf) floor model Extended Frame Models As well as the different frame capacities offered, extended-column height models with 250 mm or 500 mm (9.8 in or 19.7 in) column extensions are available for tensile testing specimens with large elongations. Features Easily Control of Stress and Strain The AGS-X series is able to auto-tune control parameters in real-time based on measured test force and strain data. This feature is useful when testing: Iron and steel - In addition to conventional stress control, easily perform tensile testing with strain control according to ISO 6892-2009 and JIS Z2241-2010 Plastics and resin - Measure the modulus of elasticity in the ultra-small strain domain according to ISO 527, ISO 178, and JIS K7171 Ceramics - Avoid sample damage as the AGS-X provides exact control right from the start of testing Accurate Stress-Strain Curves with Class 0.5 Load Cells and High-Speed Data Sampling ±0.5% accuracy load cells with a wide, guaranteed range from 1/1 to 1/500 of the maximum capacity help improve testing efficiency because multiple tests can be performed without switching load cells and accessories. Furthermore, high-speed data sampling of up to 1 msec (1 kHz) ensures no missed strength changes. Comprehensive Safety Measures Safety functions include one-touch stroke limiters to stop testing when a certain stroke is achieved, optional safety covers to protect the operator from any specimen debris, and easily accessible emergency-stop switches. Test Control Options Built-In or External Operation Panel The up to 10 kN tabletop model features a built-in main operation panel that can be used to create tensile, compression, and cycle test methods. For the 20 kN to 300 kN AGS-X models, an external main operation panel is included which, in addition to setting up tests, can be used to open and close automatic grips, or an automatic extensometer. Trapezium X Testing Software A second, extensively used test control option is Shimadzu’s cutting-edge data collection and processing software, Trapezium X. Using the comprehensive Trapezium X virtually all materials development and quality control data analysis requirements are accommodated.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Precision Universal Testers - AGS-X Series - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Electromechanical Precision Universal Testers
AGS-X Series
Electromechanical Precision Universal Testers AGS-X Series
Shimadzu’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300 kN (66,000lbf), and the utmost in safety considerations, the AGS-X series delivers practical testing solutions. In addition, the selection of tensile grips, compression plates, three- and four-point bending jigs, environmental chambers, extensometers, and other testing accessories provided by Shimadzu allow configurations to be tailored to almost any application. AGS-X models: Up to 10 kN (up to 2,200 lbf) tabletop model 20 kN (4,400 lbf) tabletop model 50 kN (11,000 lbf) tabletop model 100 kN (22,000 lbf) floor model 300 kN (66,000 lbf) floor model Extended Frame Models As well as the different frame capacities offered, extended-column height models with 250 mm or 500 mm (9.8 in or 19.7 in) column extensions are available for tensile testing specimens with large elongations. Features Easily Control of Stress and Strain The AGS-X series is able to auto-tune control parameters in real-time based on measured test force and strain data. This feature is useful when testing: Iron and steel - In addition to conventional stress control, easily perform tensile testing with strain control according to ISO 6892-2009 and JIS Z2241-2010 Plastics and resin - Measure the modulus of elasticity in the ultra-small strain domain according to ISO 527, ISO 178, and JIS K7171 Ceramics - Avoid sample damage as the AGS-X provides exact control right from the start of testing Accurate Stress-Strain Curves with Class 0.5 Load Cells and High-Speed Data Sampling ±0.5% accuracy load cells with a wide, guaranteed range from 1/1 to 1/500 of the maximum capacity help improve testing efficiency because multiple tests can be performed without switching load cells and accessories. Furthermore, high-speed data sampling of up to 1 msec (1 kHz) ensures no missed strength changes. Comprehensive Safety Measures Safety functions include one-touch stroke limiters to stop testing when a certain stroke is achieved, optional safety covers to protect the operator from any specimen debris, and easily accessible emergency-stop switches. Test Control Options Built-In or External Operation Panel The up to 10 kN tabletop model features a built-in main operation panel that can be used to create tensile, compression, and cycle test methods. For the 20 kN to 300 kN AGS-X models, an external main operation panel is included which, in addition to setting up tests, can be used to open and close automatic grips, or an automatic extensometer. Trapezium X Testing Software A second, extensively used test control option is Shimadzu’s cutting-edge data collection and processing software, Trapezium X. Using the comprehensive Trapezium X virtually all materials development and quality control data analysis requirements are accommodated.

Shimadzu’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300 kN (66,000lbf), and the utmost in safety considerations, the AGS-X series delivers practical testing solutions.
In addition, the selection of tensile grips, compression plates, three- and four-point bending jigs, environmental chambers, extensometers, and other testing accessories provided by Shimadzu allow configurations to be tailored to almost any application.
AGS-X models:

  • Up to 10 kN (up to 2,200 lbf) tabletop model
  • 20 kN (4,400 lbf) tabletop model
  • 50 kN (11,000 lbf) tabletop model
  • 100 kN (22,000 lbf) floor model
  • 300 kN (66,000 lbf) floor model

Extended Frame Models As well as the different frame capacities offered, extended-column height models with 250 mm or 500 mm (9.8 in or 19.7 in) column extensions are available for tensile testing specimens with large elongations.

Features

Easily Control of Stress and Strain The AGS-X series is able to auto-tune control parameters in real-time based on measured test force and strain data. This feature is useful when testing:

  • Iron and steel - In addition to conventional stress control, easily perform tensile testing with strain control according to ISO 6892-2009 and JIS Z2241-2010
  • Plastics and resin - Measure the modulus of elasticity in the ultra-small strain domain according to ISO 527, ISO 178, and JIS K7171
  • Ceramics - Avoid sample damage as the AGS-X provides exact control right from the start of testing

Accurate Stress-Strain Curves with Class 0.5 Load Cells and High-Speed Data Sampling ±0.5% accuracy load cells with a wide, guaranteed range from 1/1 to 1/500 of the maximum capacity help improve testing efficiency because multiple tests can be performed without switching load cells and accessories. Furthermore, high-speed data sampling of up to 1 msec (1 kHz) ensures no missed strength changes. Comprehensive Safety Measures Safety functions include one-touch stroke limiters to stop testing when a certain stroke is achieved, optional safety covers to protect the operator from any specimen debris, and easily accessible emergency-stop switches.

Test Control Options

Built-In or External Operation Panel The up to 10 kN tabletop model features a built-in main operation panel that can be used to create tensile, compression, and cycle test methods. For the 20 kN to 300 kN AGS-X models, an external main operation panel is included which, in addition to setting up tests, can be used to open and close automatic grips, or an automatic extensometer. Trapezium X Testing Software A second, extensively used test control option is Shimadzu’s cutting-edge data collection and processing software, Trapezium X. Using the comprehensive Trapezium X virtually all materials development and quality control data analysis requirements are accommodated.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Mechanical Testing Equipment
Product Number AGS-X Series
Product Name Electromechanical Precision Universal Testers
Mechanical Test Universal
Unlock Full Specs
to access all available technical data

Similar Products

High And Low Temperature Tension Test Machine - ATT-100T - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Tensile
Temperature -94 to 302 F (-70 to 150 C)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Test stand, lever-operated, 750 lbF / 3.75 kN, horizontal/wall mount - TSA750H - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 750 lbs (340 kg)
View Details