Shimadzu Scientific Instruments, Inc. Universal Testing Machines UH-X/FX Series

Description
With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress control and strain control, and it complies with ISO 6892-2009 and JIS Z2241 metallic tensile testing standards. Control parameters are auto-tuned in real time, based on test force and strain values during testing. This eliminates the need for preliminary testing, making it easy for users to perform precise stress-controlled or strain-controlled testingUsers can measure test force and strain without specifying an amplifier range. This means data can be acquired using optimal measurement parameters even for specimens with unknown strength. Operators can perform tests without a computer by inserting a USB memory stick into the measurement controller with test parameters stored in the USB memory. Measurement data is automatically saved in the USB memory after tests, which enables data analysis with Shimadzu's TRAPEZIUMX softwareThe hybrid hydraulic unit powering the UH-X/FX Series combines an AC servo motor with a hydraulic pump. The environmentally friendly pump only operates when necessary, reducing power consumption by up to 82 percent. Additionally, the sound level of the UH-FX has been reduced by more than 10 dB to 65 dB for a more comfortable laboratory working environment.Other features of the UH-X/FX Series include:• Extra-large color touch screen • Key switch included standard• Crosshead elevating switch box provides fingertip control (optional)• Front-opening hydraulic grips allow efficient specimen recovery and scale removal for superior safety (UH-FX)• Easy-to-read specimen grip positioning indicator (UH-FX)• Safety cover for protection against debris (optional)
Description
With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress control and strain control, and it complies with ISO 6892-2009 and JIS Z2241 metallic tensile testing standards. Control parameters are auto-tuned in real time, based on test force and strain values during testing. This eliminates the need for preliminary testing, making it easy for users to perform precise stress-controlled or strain-controlled testingUsers can measure test force and strain without specifying an amplifier range. This means data can be acquired using optimal measurement parameters even for specimens with unknown strength. Operators can perform tests without a computer by inserting a USB memory stick into the measurement controller with test parameters stored in the USB memory. Measurement data is automatically saved in the USB memory after tests, which enables data analysis with Shimadzu's TRAPEZIUMX softwareThe hybrid hydraulic unit powering the UH-X/FX Series combines an AC servo motor with a hydraulic pump. The environmentally friendly pump only operates when necessary, reducing power consumption by up to 82 percent. Additionally, the sound level of the UH-FX has been reduced by more than 10 dB to 65 dB for a more comfortable laboratory working environment.Other features of the UH-X/FX Series include:• Extra-large color touch screen • Key switch included standard• Crosshead elevating switch box provides fingertip control (optional)• Front-opening hydraulic grips allow efficient specimen recovery and scale removal for superior safety (UH-FX)• Easy-to-read specimen grip positioning indicator (UH-FX)• Safety cover for protection against debris (optional)

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines - UH-X/FX Series - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Universal Testing Machines
UH-X/FX Series
Universal Testing Machines UH-X/FX Series
With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress control and strain control, and it complies with ISO 6892-2009 and JIS Z2241 metallic tensile testing standards. Control parameters are auto-tuned in real time, based on test force and strain values during testing. This eliminates the need for preliminary testing, making it easy for users to perform precise stress-controlled or strain-controlled testingUsers can measure test force and strain without specifying an amplifier range. This means data can be acquired using optimal measurement parameters even for specimens with unknown strength. Operators can perform tests without a computer by inserting a USB memory stick into the measurement controller with test parameters stored in the USB memory. Measurement data is automatically saved in the USB memory after tests, which enables data analysis with Shimadzu's TRAPEZIUMX softwareThe hybrid hydraulic unit powering the UH-X/FX Series combines an AC servo motor with a hydraulic pump. The environmentally friendly pump only operates when necessary, reducing power consumption by up to 82 percent. Additionally, the sound level of the UH-FX has been reduced by more than 10 dB to 65 dB for a more comfortable laboratory working environment.Other features of the UH-X/FX Series include:• Extra-large color touch screen • Key switch included standard• Crosshead elevating switch box provides fingertip control (optional)• Front-opening hydraulic grips allow efficient specimen recovery and scale removal for superior safety (UH-FX)• Easy-to-read specimen grip positioning indicator (UH-FX)• Safety cover for protection against debris (optional)

With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high-precision stress control and strain control, and it complies with ISO 6892-2009 and JIS Z2241 metallic tensile testing standards. Control parameters are auto-tuned in real time, based on test force and strain values during testing. This eliminates the need for preliminary testing, making it easy for users to perform precise stress-controlled or strain-controlled testingUsers can measure test force and strain without specifying an amplifier range. This means data can be acquired using optimal measurement parameters even for specimens with unknown strength. Operators can perform tests without a computer by inserting a USB memory stick into the measurement controller with test parameters stored in the USB memory. Measurement data is automatically saved in the USB memory after tests, which enables data analysis with Shimadzu's TRAPEZIUMX softwareThe hybrid hydraulic unit powering the UH-X/FX Series combines an AC servo motor with a hydraulic pump. The environmentally friendly pump only operates when necessary, reducing power consumption by up to 82 percent. Additionally, the sound level of the UH-FX has been reduced by more than 10 dB to 65 dB for a more comfortable laboratory working environment.Other features of the UH-X/FX Series include:• Extra-large color touch screen • Key switch included standard• Crosshead elevating switch box provides fingertip control (optional)• Front-opening hydraulic grips allow efficient specimen recovery and scale removal for superior safety (UH-FX)• Easy-to-read specimen grip positioning indicator (UH-FX)• Safety cover for protection against debris (optional)

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Mechanical Testing Equipment
Product Number UH-X/FX Series
Product Name Universal Testing Machines
Mechanical Test Compression; Tensile; Flexure or Bending; Universal
Display / User Interface Video; Computer Interface; Application Software
Stroke / Travel 7.9 to 9.8 inch (200 to 250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Simulation Car Transport Vibration Tester - 1000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 2205 lbs (1000 kg)
View Details
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount - TSC1000H - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 1000 lbs (454 kg)
View Details