Shimadzu Scientific Instruments, Inc. Universal Testing Machines TRViewX

Description
A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A complete interface to TRAPEZIUMX software makes it easy to operate. High Accuracy Measurements Absolute accuracy ±1.5 µm, relative accuracy ±0.5 % ISO 9513 Class 0.5, JIS B7741 Class 0.5 In-chamber: absolute accuracy ±3 µm, relative accuracy ±1 % ISO 9513 Class 1, JIS B7741 Class 1 Standard Width Measurement Functionality Absolute accuracy ±2 µm, relative accuracy ±0.5 % ISO 9513 Class 1, JIS B7741 Class 1 The Lankford value (r value) can be calculated. Video and Still Image Report Functionality Images taken during testing can be played back afterwards. Playback can also be synchronized with the S-S curve. Specify a point on the graph using the mouse to display images for that region.Easy Operation with TRAPEZIUMX Software Simply select testing conditions to use with TRViewX to automatically set the measurement mode. Synchronized to the start and finish of testing. It is possible to measure the actual gauge length when testing starts. Introductory Video Camera Models There are two types (single camera and double camera) available, enabling a total of seven models. The models differ in terms of the camera's field of view (imaging range in the vertical direction). When using a double camera model, the system can switch automatically between both cameras.
Description
A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A complete interface to TRAPEZIUMX software makes it easy to operate. High Accuracy Measurements Absolute accuracy ±1.5 µm, relative accuracy ±0.5 % ISO 9513 Class 0.5, JIS B7741 Class 0.5 In-chamber: absolute accuracy ±3 µm, relative accuracy ±1 % ISO 9513 Class 1, JIS B7741 Class 1 Standard Width Measurement Functionality Absolute accuracy ±2 µm, relative accuracy ±0.5 % ISO 9513 Class 1, JIS B7741 Class 1 The Lankford value (r value) can be calculated. Video and Still Image Report Functionality Images taken during testing can be played back afterwards. Playback can also be synchronized with the S-S curve. Specify a point on the graph using the mouse to display images for that region.Easy Operation with TRAPEZIUMX Software Simply select testing conditions to use with TRViewX to automatically set the measurement mode. Synchronized to the start and finish of testing. It is possible to measure the actual gauge length when testing starts. Introductory Video Camera Models There are two types (single camera and double camera) available, enabling a total of seven models. The models differ in terms of the camera's field of view (imaging range in the vertical direction). When using a double camera model, the system can switch automatically between both cameras.

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines - TRViewX - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Universal Testing Machines
TRViewX
Universal Testing Machines TRViewX
A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A complete interface to TRAPEZIUMX software makes it easy to operate. High Accuracy Measurements Absolute accuracy ±1.5 µm, relative accuracy ±0.5 % ISO 9513 Class 0.5, JIS B7741 Class 0.5 In-chamber: absolute accuracy ±3 µm, relative accuracy ±1 % ISO 9513 Class 1, JIS B7741 Class 1 Standard Width Measurement Functionality Absolute accuracy ±2 µm, relative accuracy ±0.5 % ISO 9513 Class 1, JIS B7741 Class 1 The Lankford value (r value) can be calculated. Video and Still Image Report Functionality Images taken during testing can be played back afterwards. Playback can also be synchronized with the S-S curve. Specify a point on the graph using the mouse to display images for that region.Easy Operation with TRAPEZIUMX Software Simply select testing conditions to use with TRViewX to automatically set the measurement mode. Synchronized to the start and finish of testing. It is possible to measure the actual gauge length when testing starts. Introductory Video Camera Models There are two types (single camera and double camera) available, enabling a total of seven models. The models differ in terms of the camera's field of view (imaging range in the vertical direction). When using a double camera model, the system can switch automatically between both cameras.

A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and films. A complete interface to TRAPEZIUMX software makes it easy to operate.


High Accuracy Measurements

  • Absolute accuracy ±1.5 µm, relative accuracy ±0.5 %
  • ISO 9513 Class 0.5, JIS B7741 Class 0.5
  • In-chamber: absolute accuracy ±3 µm, relative accuracy ±1 %
  • ISO 9513 Class 1, JIS B7741 Class 1

Standard Width Measurement Functionality

  • Absolute accuracy ±2 µm, relative accuracy ±0.5 %
  • ISO 9513 Class 1, JIS B7741 Class 1
  • The Lankford value (r value) can be calculated.

Video and Still Image Report Functionality

Images taken during testing can be played back afterwards. Playback can also be synchronized with the S-S curve. Specify a point on the graph using the mouse to display images for that region.Easy Operation with TRAPEZIUMX Software

  • Simply select testing conditions to use with TRViewX to automatically set the measurement mode.
  • Synchronized to the start and finish of testing.
  • It is possible to measure the actual gauge length when testing starts.

Introductory Video Camera Models

There are two types (single camera and double camera) available, enabling a total of seven models.
The models differ in terms of the camera's field of view (imaging range in the vertical direction). When using a double camera model, the system can switch automatically between both cameras.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Mechanical Testing Equipment
Product Number TRViewX
Product Name Universal Testing Machines
Mechanical Test Ductility; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Test stand, lever-operated, 100 lbF / 500 N, vertical - TSB100 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Simulation Car Transport Vibration Tester - 1000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 2205 lbs (1000 kg)
View Details