RAFI GmbH & Co. KG Non-illuminated Pushbuttons

Description
The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home technology Model construction DESIGN Mounting hole diameter 9.1 – 20.3 mm Round collar shape Protruding buttons TECHNOLOGY Protection class IP 40, front side – with sealing cap in some cases IP 65 24 V/100 mA to 250 V/4 A Solder terminal Screw terminal Quick-connect terminal APPROVALS CCC ENEC VDE
Datasheet
Description
The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home technology Model construction DESIGN Mounting hole diameter 9.1 – 20.3 mm Round collar shape Protruding buttons TECHNOLOGY Protection class IP 40, front side – with sealing cap in some cases IP 65 24 V/100 mA to 250 V/4 A Solder terminal Screw terminal Quick-connect terminal APPROVALS CCC ENEC VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-illuminated Pushbuttons -  - RAFI GmbH & Co. KG
Berg, Germany
Non-illuminated Pushbuttons
Non-illuminated Pushbuttons
The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home technology Model construction DESIGN Mounting hole diameter 9.1 – 20.3 mm Round collar shape Protruding buttons TECHNOLOGY Protection class IP 40, front side – with sealing cap in some cases IP 65 24 V/100 mA to 250 V/4 A Solder terminal Screw terminal Quick-connect terminal APPROVALS CCC ENEC VDE

The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology.

MODELS
➔ Some illuminated

MAIN APPLICATION FIELDS

  • Mechanical engineering
  • Home technology
  • Model construction

DESIGN

  • Mounting hole diameter 9.1 – 20.3 mm
  • Round collar shape
  • Protruding buttons

TECHNOLOGY

  • Protection class IP 40, front side – with sealing cap in some cases IP 65
  • 24 V/100 mA to 250 V/4 A
  • Solder terminal
  • Screw terminal
  • Quick-connect terminal

APPROVALS

  • CCC
  • ENEC
  • VDE
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pushbutton Switches
Product Name Non-illuminated Pushbuttons
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switch Dimensions 44.5 mm Overall Height x 22 mm Diameter
Features DustProof (optional feature); RoHS; Weather resistant or waterproof (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details