The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology.
MODELS
➔ Some illuminated
MAIN APPLICATION FIELDS
DESIGN
TECHNOLOGY
APPROVALS
| RAFI GmbH & Co. KG | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Name | Illuminated Pushbuttons |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switch Dimensions | 54.5 mm Overall Height x 24 mm Diameter |
| Terminal Type | Quick Connect/Blade; Solder Terminals |