RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards.
These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential.
All actuating elements in this series can be combined with FS technology switching elements.
MODELS
➔ Pushbutton
➔ Selector switch, keylock switch
➔ USB standard
➔ Signal indicator
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
APPROVALS
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards.
These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential.
All actuating elements in this series can be combined with FS technology switching elements.
MODELS
➔ Pushbutton
➔ Selector switch, keylock switch
➔ USB standard
➔ Signal indicator
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
APPROVALS
| RAFI GmbH & Co. KG | RAFI GmbH & Co. KG | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | RAFIX 30 FS+ | RAFIX 30 FS+ |
| Product Name | Pushbuttons | Pushbuttons FLEXLAB |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Maintained Contact; Momentary Contact | Maintained Contact; Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |
| Switch Dimensions | Overall Height: 3.45 mm, Mounting Hole: 30.3 mm dia | Overall Height: 3.45 mm, Mounting Hole: 30.3 mm dia |
| Terminal Type | Quick Connect/Blade; Straight PC Pins (optional feature); PCB | Quick Connect/Blade; Straight PC Pins (optional feature); PCB |