RAFI GmbH & Co. KG Illuminated Pushbuttons

Description
The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home technology Model construction DESIGN Mounting hole diameter 9.1 – 20.3 mm Round collar shape Protruding buttons TECHNOLOGY Protection class IP 40, front side – with sealing cap in some cases IP 65 24 V/100 mA to 250 V/4 A Solder terminal Screw terminal Quick-connect terminal APPROVALS CCC ENEC VDE
Datasheet
Description
The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home technology Model construction DESIGN Mounting hole diameter 9.1 – 20.3 mm Round collar shape Protruding buttons TECHNOLOGY Protection class IP 40, front side – with sealing cap in some cases IP 65 24 V/100 mA to 250 V/4 A Solder terminal Screw terminal Quick-connect terminal APPROVALS CCC ENEC VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbuttons -  - RAFI GmbH & Co. KG
Berg, Germany
Illuminated Pushbuttons
Illuminated Pushbuttons
The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology. MODELS ➔ Some illuminated MAIN APPLICATION FIELDS Mechanical engineering Home technology Model construction DESIGN Mounting hole diameter 9.1 – 20.3 mm Round collar shape Protruding buttons TECHNOLOGY Protection class IP 40, front side – with sealing cap in some cases IP 65 24 V/100 mA to 250 V/4 A Solder terminal Screw terminal Quick-connect terminal APPROVALS CCC ENEC VDE

The classic RAFI pushbutton comes with mounting hole diameters from 9.1 mm to 20.3 mm in proven design and technology.

MODELS
➔ Some illuminated

MAIN APPLICATION FIELDS

  • Mechanical engineering
  • Home technology
  • Model construction

DESIGN

  • Mounting hole diameter 9.1 – 20.3 mm
  • Round collar shape
  • Protruding buttons

TECHNOLOGY

  • Protection class IP 40, front side – with sealing cap in some cases IP 65
  • 24 V/100 mA to 250 V/4 A
  • Solder terminal
  • Screw terminal
  • Quick-connect terminal

APPROVALS

  • CCC
  • ENEC
  • VDE
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pushbutton Switches
Product Name Illuminated Pushbuttons
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switch Dimensions 32 mm Overall Height x 11 mm Collar Dia
Terminal Type Quick Connect/Blade; Screw Terminals; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1116535 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details