RAFI GmbH & Co. KG Illuminated Pushbuttons LUMOTAST 25

Description
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted within seconds with the RAFI Click fastening technology. Also available is conventional fastening technology with threaded ring. The terminal is reverse-polarity secure using a male quick connector with ribbon cable. Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket allows full surface illumination with LED. MODELS ➔ Illuminated pushbutton ➔ Signal lamp ➔ Selector switch ➔ Keylock switch ➔ Emergency stop MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Mechanical engineering SPECIAL FEATURES RAFI Click fastening technology or alternative conventional fastening technology with threaded ring. Mounting depth behind the front panel only 30.7 mm with female quick connector Large actuating surface despite compact dimensions Gold contacts for safe switching DESIGN Mounting hole diameter 16.2 mm 9 different actuating and indicator elements Full-surface illumination with LED Lamp socket: T1 TECHNOLOGY Water jet protection class IP 65 on front 1 NO gold contact (max. 35 V/100 mA) Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable Alternative: terminal with plug-in socket in PCB APPROVALS TüV UL
Datasheet
Description
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted within seconds with the RAFI Click fastening technology. Also available is conventional fastening technology with threaded ring. The terminal is reverse-polarity secure using a male quick connector with ribbon cable. Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket allows full surface illumination with LED. MODELS ➔ Illuminated pushbutton ➔ Signal lamp ➔ Selector switch ➔ Keylock switch ➔ Emergency stop MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Mechanical engineering SPECIAL FEATURES RAFI Click fastening technology or alternative conventional fastening technology with threaded ring. Mounting depth behind the front panel only 30.7 mm with female quick connector Large actuating surface despite compact dimensions Gold contacts for safe switching DESIGN Mounting hole diameter 16.2 mm 9 different actuating and indicator elements Full-surface illumination with LED Lamp socket: T1 TECHNOLOGY Water jet protection class IP 65 on front 1 NO gold contact (max. 35 V/100 mA) Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable Alternative: terminal with plug-in socket in PCB APPROVALS TüV UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbuttons - LUMOTAST 25 - RAFI GmbH & Co. KG
Berg, Germany
Illuminated Pushbuttons
LUMOTAST 25
Illuminated Pushbuttons LUMOTAST 25
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted within seconds with the RAFI Click fastening technology. Also available is conventional fastening technology with threaded ring. The terminal is reverse-polarity secure using a male quick connector with ribbon cable. Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket allows full surface illumination with LED. MODELS ➔ Illuminated pushbutton ➔ Signal lamp ➔ Selector switch ➔ Keylock switch ➔ Emergency stop MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Mechanical engineering SPECIAL FEATURES RAFI Click fastening technology or alternative conventional fastening technology with threaded ring. Mounting depth behind the front panel only 30.7 mm with female quick connector Large actuating surface despite compact dimensions Gold contacts for safe switching DESIGN Mounting hole diameter 16.2 mm 9 different actuating and indicator elements Full-surface illumination with LED Lamp socket: T1 TECHNOLOGY Water jet protection class IP 65 on front 1 NO gold contact (max. 35 V/100 mA) Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable Alternative: terminal with plug-in socket in PCB APPROVALS TüV UL

The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop.

The elements can be front-mounted within seconds with the RAFI Click fastening technology. Also available is conventional fastening technology with threaded ring. The terminal is reverse-polarity secure using a male quick connector with ribbon cable. Alternatively, you can mount a plug-in socket as the terminal on the PCB. The integrated T1 lamp socket allows full surface illumination with LED.

MODELS
➔ Illuminated pushbutton
➔ Signal lamp
➔ Selector switch
➔ Keylock switch
➔ Emergency stop

MAIN APPLICATION FIELDS

  • Signaling systems
  • Measurement-control-regulation
  • Mechanical engineering

SPECIAL FEATURES

  • RAFI Click fastening technology or alternative conventional fastening technology with threaded ring.
  • Mounting depth behind the front panel only 30.7 mm with female quick connector
  • Large actuating surface despite compact dimensions
  • Gold contacts for safe switching

DESIGN

  • Mounting hole diameter 16.2 mm
  • 9 different actuating and indicator elements
  • Full-surface illumination with LED
  • Lamp socket: T1

TECHNOLOGY

  • Water jet protection class IP 65 on front
  • 1 NO gold contact (max. 35 V/100 mA)
  • Reverse-polarity secured terminal with 4-pole male quick connector and crimped ribbon cable
  • Alternative: terminal with plug-in socket in PCB

APPROVALS

  • TÜV
  • UL
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pushbutton Switches
Product Number LUMOTAST 25
Product Name Illuminated Pushbuttons
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switch Dimensions Max mounting depth 33.4 mm
Terminal Type Ribbon cable or PCB plug-in socket
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Hardware - AT4074F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1116533 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Push Button Switches - 1-2364575-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details