RAFI GmbH & Co. KG Illuminated Pushbuttons LUMOTAST 75 IP65

Description
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable components. Keylock switches compatible with the design are also available. The basic LUMOTAST 75 model complies with IP 40 protection class according to DIN. Pushbuttons and signal lamps are additionally available in IP 65 protection class according to DIN. They come with a 2.5 mm higher collar due to the additional seal. MODELS ➔ Illuminated pushbutton – round, square, or rectangular; IP 40 or IP 65 ➔ Signal lamp – round, square, or rectangular; IP 40 or IP 65 ➔ Keylock switch – round or rectangular; IP 40 or IP 65 MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Mechanical engineering SPECIAL FEATURES Suitable for high currents (max. 250 V/4 A) Silver contacts with self-cleaning snap-action contact bridge for safe switching DESIGN Mounting hole diameter 16.2 mm 3 collar shapes – also rectangular 20 different actuating and indicator elements Keylock switch with 2 switching positions in compatible design – round and rectangular Full-surface illumination with LED Socket: T4.5 TECHNOLOGY Water jet protection classes IP 40 or IP 65 on front Contact configurations: 1 NC +1 NO or 2 NC + 2 NO Solder terminal APPROVALS UL CCC ENEC CSA VDE
Datasheet
Description
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable components. Keylock switches compatible with the design are also available. The basic LUMOTAST 75 model complies with IP 40 protection class according to DIN. Pushbuttons and signal lamps are additionally available in IP 65 protection class according to DIN. They come with a 2.5 mm higher collar due to the additional seal. MODELS ➔ Illuminated pushbutton – round, square, or rectangular; IP 40 or IP 65 ➔ Signal lamp – round, square, or rectangular; IP 40 or IP 65 ➔ Keylock switch – round or rectangular; IP 40 or IP 65 MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Mechanical engineering SPECIAL FEATURES Suitable for high currents (max. 250 V/4 A) Silver contacts with self-cleaning snap-action contact bridge for safe switching DESIGN Mounting hole diameter 16.2 mm 3 collar shapes – also rectangular 20 different actuating and indicator elements Keylock switch with 2 switching positions in compatible design – round and rectangular Full-surface illumination with LED Socket: T4.5 TECHNOLOGY Water jet protection classes IP 40 or IP 65 on front Contact configurations: 1 NC +1 NO or 2 NC + 2 NO Solder terminal APPROVALS UL CCC ENEC CSA VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbuttons - LUMOTAST 75 IP65 - RAFI GmbH & Co. KG
Berg, Germany
Illuminated Pushbuttons
LUMOTAST 75 IP65
Illuminated Pushbuttons LUMOTAST 75 IP65
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable components. Keylock switches compatible with the design are also available. The basic LUMOTAST 75 model complies with IP 40 protection class according to DIN. Pushbuttons and signal lamps are additionally available in IP 65 protection class according to DIN. They come with a 2.5 mm higher collar due to the additional seal. MODELS ➔ Illuminated pushbutton – round, square, or rectangular; IP 40 or IP 65 ➔ Signal lamp – round, square, or rectangular; IP 40 or IP 65 ➔ Keylock switch – round or rectangular; IP 40 or IP 65 MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Mechanical engineering SPECIAL FEATURES Suitable for high currents (max. 250 V/4 A) Silver contacts with self-cleaning snap-action contact bridge for safe switching DESIGN Mounting hole diameter 16.2 mm 3 collar shapes – also rectangular 20 different actuating and indicator elements Keylock switch with 2 switching positions in compatible design – round and rectangular Full-surface illumination with LED Socket: T4.5 TECHNOLOGY Water jet protection classes IP 40 or IP 65 on front Contact configurations: 1 NC +1 NO or 2 NC + 2 NO Solder terminal APPROVALS UL CCC ENEC CSA VDE

LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable components. Keylock switches compatible with the design are also available. The basic LUMOTAST 75 model complies with IP 40 protection class according to DIN. Pushbuttons and signal lamps are additionally available in IP 65 protection class according to DIN. They come with a 2.5 mm higher collar due to the additional seal.

MODELS
➔ Illuminated pushbutton – round, square, or rectangular; IP 40 or IP 65
➔ Signal lamp – round, square, or rectangular; IP 40 or IP 65
➔ Keylock switch – round or rectangular; IP 40 or IP 65

MAIN APPLICATION FIELDS

  • Signaling systems
  • Measurement-control-regulation
  • Mechanical engineering

SPECIAL FEATURES

  • Suitable for high currents (max. 250 V/4 A)
  • Silver contacts with self-cleaning snap-action contact bridge for safe switching

DESIGN

  • Mounting hole diameter 16.2 mm
  • 3 collar shapes – also rectangular
  • 20 different actuating and indicator elements
  • Keylock switch with 2 switching positions in compatible design – round and rectangular
  • Full-surface illumination with LED
  • Socket: T4.5

TECHNOLOGY

  • Water jet protection classes IP 40 or IP 65 on front
  • Contact configurations: 1 NC +1 NO or 2 NC + 2 NO
  • Solder terminal

APPROVALS

  • UL
  • CCC
  • ENEC
  • CSA
  • VDE
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pushbutton Switches
Product Number LUMOTAST 75 IP65
Product Name Illuminated Pushbuttons
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact (optional feature); Momentary Contact (optional feature)
Configuration Normally Open (NO); Normally Closed (NC)
Switch Dimensions 25 mm max width x 65 mm max length
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1113903 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Push Button Switches - 1-2213765-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details