RAFI GmbH & Co. KG Pushbuttons LUMOTAST 16 C-Lab

Description
LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of elements in a 16.2 mm mounting hole within seconds. MODELS The built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom is illuminated in red then the emergency stop function is “active”, increasing operational safety. The emergency stop elements are equipped with up to 3 contacts MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Chemical industry Especially suitable for handheld control devices FEATURES Mounting hole diameter 16.2 mm Mounting depth: 18 mm Mounting: ring nut Pushbutton and illuminated pushbutton: Gold contacts Emergency stop: Gold contacts and silver contacts DESIGN Collar shape: round The C-LAB versions can be configured and labelled individually. The illuminated pushbutton with C-LAB labelling inserts can be fully illuminated by the built in LED Special active/inactive emergency stop version TECHNOLOGY Water jet protection class IP 65 and IP 67 on front Pushbutton/illuminat ed pushbutton: 1 NO gold contact Emergency stop:1 NC, 2 NC, 2NC+1NO, 2NC; active/inactive: 2 NC (all gold and silver contacts) Male quick-connect terminal 2.8 x 0.5 mm
Datasheet
Description
LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of elements in a 16.2 mm mounting hole within seconds. MODELS The built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom is illuminated in red then the emergency stop function is “active”, increasing operational safety. The emergency stop elements are equipped with up to 3 contacts MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Chemical industry Especially suitable for handheld control devices FEATURES Mounting hole diameter 16.2 mm Mounting depth: 18 mm Mounting: ring nut Pushbutton and illuminated pushbutton: Gold contacts Emergency stop: Gold contacts and silver contacts DESIGN Collar shape: round The C-LAB versions can be configured and labelled individually. The illuminated pushbutton with C-LAB labelling inserts can be fully illuminated by the built in LED Special active/inactive emergency stop version TECHNOLOGY Water jet protection class IP 65 and IP 67 on front Pushbutton/illuminat ed pushbutton: 1 NO gold contact Emergency stop:1 NC, 2 NC, 2NC+1NO, 2NC; active/inactive: 2 NC (all gold and silver contacts) Male quick-connect terminal 2.8 x 0.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of elements in a 16.2 mm mounting hole within seconds. MODELS The built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom is illuminated in red then the emergency stop function is “active”, increasing operational safety. The emergency stop elements are equipped with up to 3 contacts MAIN APPLICATION FIELDS Signaling systems Measurement-control- regulation Chemical industry Especially suitable for handheld control devices FEATURES Mounting hole diameter 16.2 mm Mounting depth: 18 mm Mounting: ring nut Pushbutton and illuminated pushbutton: Gold contacts Emergency stop: Gold contacts and silver contacts DESIGN Collar shape: round The C-LAB versions can be configured and labelled individually. The illuminated pushbutton with C-LAB labelling inserts can be fully illuminated by the built in LED Special active/inactive emergency stop version TECHNOLOGY Water jet protection class IP 65 and IP 67 on front Pushbutton/illuminat ed pushbutton: 1 NO gold contact Emergency stop:1 NC, 2 NC, 2NC+1NO, 2NC; active/inactive: 2 NC (all gold and silver contacts) Male quick-connect terminal 2.8 x 0.5 mm

LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of elements in a 16.2 mm mounting hole within seconds.

MODELS

  • The built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons
  • NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom is illuminated in red then the emergency stop function is “active”, increasing operational safety.
  • The emergency stop elements are equipped with up to 3 contacts

MAIN APPLICATION FIELDS

  • Signaling systems
  • Measurement-control-regulation
  • Chemical industry
  • Especially suitable for handheld control devices

FEATURES

  • Mounting hole diameter 16.2 mm
  • Mounting depth: 18 mm
  • Mounting: ring nut
  • Pushbutton and illuminated pushbutton: Gold contacts
  • Emergency stop: Gold contacts and silver contacts

DESIGN

  • Collar shape: round
  • The C-LAB versions can be configured and labelled individually. The illuminated pushbutton with C-LAB labelling inserts can be fully illuminated by the built in LED
  • Special active/inactive emergency stop version

TECHNOLOGY

  • Water jet protection class IP 65 and IP 67 on front
  • Pushbutton/illuminated pushbutton: 1 NO gold contact
  • Emergency stop:1 NC, 2 NC, 2NC+1NO, 2NC; active/inactive: 2 NC (all gold and silver contacts)
  • Male quick-connect terminal 2.8 x 0.5 mm
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Pushbutton Switches
Product Number LUMOTAST 16 C-Lab
Product Name Pushbuttons
Actuator Specifications Flush Pushbutton
Switch Function Mono-switch
Configuration Normally Open (NO)
Switch Dimensions 23.5mm dia x 22.3 mm height
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3002BB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton - 53744418 - Radwell International
Allen-Bradley / Rockwell Automation
View Details