RAFI GmbH & Co. KG Mushroom-Headed Pushbuttons RAFIX 16

Description
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA
Datasheet
Description
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mushroom-Headed Pushbuttons - RAFIX 16 - RAFI GmbH & Co. KG
Berg, Germany
Mushroom-Headed Pushbuttons
RAFIX 16
Mushroom-Headed Pushbuttons RAFIX 16
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look.

MODELS
➔ Pushbutton, mushroom pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicators

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry
  • Electrical engineering

SPECIAL FEATURES

  • Rugged – also suitable for operation with gloves
  • Optimal for switching higher currents (max. 250 V/6 A)
  • Close alignment of actuators possible, due to rear axial wiring
  • Design customization with collar shape variations

DESIGN

  • Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm
  • 35 different actuating elements and indicators
  • 18 different contact blocks
  • Illumination with LED, socket: W 2 x 4.6d

TECHNOLOGY

  • IP 65 protection class, front side
  • Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A)
  • Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
  • ENEC
  • CSA
Supplier's Site Datasheet
Pushbuttons - RAFIX 16 - RAFI GmbH & Co. KG
Berg, Germany
Pushbuttons
RAFIX 16
Pushbuttons RAFIX 16
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look.

MODELS
➔ Pushbutton, mushroom pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicators

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry
  • Electrical engineering

SPECIAL FEATURES

  • Rugged – also suitable for operation with gloves
  • Optimal for switching higher currents (max. 250 V/6 A)
  • Close alignment of actuators possible, due to rear axial wiring
  • Design customization with collar shape variations

DESIGN

  • Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm
  • 35 different actuating elements and indicators
  • 18 different contact blocks
  • Illumination with LED, socket: W 2 x 4.6d

TECHNOLOGY

  • IP 65 protection class, front side
  • Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A)
  • Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
  • ENEC
  • CSA
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG RAFI GmbH & Co. KG
Product Category Pushbutton Switches Pushbutton Switches
Product Number RAFIX 16 RAFIX 16
Product Name Mushroom-Headed Pushbuttons Pushbuttons
Actuator Specifications Raised (Plunger Style) Pushbutton Flush Pushbutton; Raised (Plunger Style) Pushbutton; Recessed Pushbutton
Switch Function Maintained Contact; Momentary Contact Maintained Contact; Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade; Screw Terminals; Straight PC Pins; PCB plug-in socket Quick Connect/Blade; Screw Terminals; Straight PC Pins; PCB plug-in socket
Features Has CSA Certification; Is UL listed; DustProof; RoHS; Weather resistant or waterproof Has CSA Certification; Is UL listed; DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Micro switches - M 630 - M 630-11-2-A19-II-8010-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Hardware - AT4030H - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AAM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details