10mm Square Sealed Rotary DIP Switches
Dip Switch Hexadecimal Complement 16 Position Through Hole Rotary with Shaft Actuator 100mA 28VDC
Aratas A6A-16CS Rotary Coded DIP Switch
DIP Switches/SIP Switches Hexidecimal 16 pos. Extended Shaft
SW ROTARY DIP HEX COMP 100MA 28V
| Aratas America LLC | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6A-16CS | Z10702-ND | 4073412 | A6A-16CS | A6A-16CS |
| Product Name | A6A Sealed Rotary DIP Switch | DIP Switches | Rotary Encoded DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 16 | 16 | |||
| Switch Dimensions | 13.5 x 10 x 10 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | |||
| Actuator Specifications | Slide Actuator(s) |