Standard Surface Mounting Piano DIP
Switches
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
SWITCH PIANO DIP SPST 25MA 24V
DIP Switches / SIP Switches SMT Low Profile DIP Switch
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SR-6101 | Z12157-ND | A6SR-6101 | A6SR-6101 |
| Product Name | A6SR Piano DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Switch Dimensions | 5 x 15.14 x 6 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |